Manufacturer: Texas Instruments
Win Source Part Number: 141484-SN74ALVTH1682
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 24mA; 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 141484-SN74ALVTH16827GR | 296-6318-2-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16827GR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 2.7 volts |