Texas Instruments Standard Linear and Logic 16-bit 2.5V 3.3V Logic IC SN74ALVTH16373KR

Description
16-Bit Transparent D-Type Latch, 3-State, VFBGA, 2.5V/3.3V Product overview: SN74ALVTH16373KR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 2.5V, 3.3V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALVTH16373KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch, 3-State, VFBGA, 2.5V/3.3V Product overview: SN74ALVTH16373KR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 2.5V, 3.3V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALVTH16373KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 2.5V 3.3V Logic IC
708-SN74ALVTH16373KR
16-bit 2.5V 3.3V Logic IC 708-SN74ALVTH16373KR
16-Bit Transparent D-Type Latch, 3-State, VFBGA, 2.5V/3.3V Product overview: SN74ALVTH16373KR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 2.5V, 3.3V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALVTH16373KR can be used for catalog matching and distributor lookup.

16-Bit Transparent D-Type Latch, 3-State, VFBGA, 2.5V/3.3V Product overview: SN74ALVTH16373KR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 2.5V, 3.3V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74ALVTH16373KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74ALVTH16373KR
Product Name 16-bit 2.5V 3.3V Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic - Gates and Inverters - 74AHCT3G14GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2V (Low), 0.5V ~ 0.6V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic Gates - 7705339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details