Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 794948-SN74ALVTH1628
Series: 74ALVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 10
Family Name: SN74ALVTH162827
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): AV16827DGG; AV16827DL; 74ALVTH162827GR; 74ALVTH162827GE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC BUFF/DVR TRI-ST 20BIT 56TVSOP
IC BUF NON-INVERT 3.6V 56TVSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-6304-2-ND | 794948-SN74ALVTH162827VR | 815-SN74ALVTH162827VR | SN74ALVTH162827VR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162827VR | IC BUFF/DVR TRI-ST 20BIT 56TVSOP | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.3 to 2.7 volts | 2.3 to 3.6 volts |