Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 934578-SN74ALVTH1628
Series: 74ALVTH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Package: Reel - TR
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74ALVTH
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-15401-1-NDR, 296-15401-2-NDR, 296-15401-6, -296-15401-1, -296-15401-1-NDR, -296-15401-1-ND, -74ALVTH162827LRG4-N
IC BUFFER NON-INVERT 3.6V 56SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-15401-2-ND | 934578-SN74ALVTH162827LR | SN74ALVTH162827LR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162827LR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.3 to 2.7 volts |