Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244GR SN74ALVTH16244GR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065275-SN74ALVTH1624 4GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ALVTH16244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V Alternative Parts (Cross-Reference): 74ALVT162244DGG,51; 74ALVT162244DGG,11 ; 74ALVT16244DGG,518; AV16244DGG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065275-SN74ALVTH1624 4GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ALVTH16244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V Alternative Parts (Cross-Reference): 74ALVT162244DGG,51; 74ALVT162244DGG,11 ; 74ALVT16244DGG,518; AV16244DGG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244GR - 065275-SN74ALVTH16244GR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244GR
065275-SN74ALVTH16244GR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244GR 065275-SN74ALVTH16244GR
Manufacturer: Texas Instruments Win Source Part Number: 065275-SN74ALVTH1624 4GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ALVTH16244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V Alternative Parts (Cross-Reference): 74ALVT162244DGG,51; 74ALVT162244DGG,11 ; 74ALVT16244DGG,518; AV16244DGG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 065275-SN74ALVTH16244GR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74ALVTH16244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V
Alternative Parts (Cross-Reference): 74ALVT162244DGG,51; 74ALVT162244DGG,11 ; 74ALVT16244DGG,518; AV16244DGG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 065275-SN74ALVTH16244GR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244GR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DT - 883740-MC74LCX245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details