Manufacturer: Texas Instruments
Win Source Part Number: 042748-SN74ALVTH1624
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 042748-SN74ALVTH16244DLR | 296-1519-2-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244DLR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 2.7 volts |