Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 794947-SN74ALVTH1624
Series: 74ALVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74ALVTH16240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74ALVTH16240GRE4; 74ALVTH16240GRG4; 74ALVTH16240DLRG4; 74ALVTH16240DLG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-6298-2-ND | 794947-SN74ALVTH16240VR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16240VR |
| Supply Voltage (VS) | 2.3 to 2.7 volts | 2.3 to 3.6 volts |