Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ALVTH16240DLR

Description
Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Request a Quote Datasheet
Description
Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-6296-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-6296-2-ND
Buffers, Drivers, Receivers, Transceivers 296-6296-2-ND
Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259809-SN74ALVTH16240DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259809-SN74ALVTH16240DLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259809-SN74ALVTH16240DLR
Win Source Part Number: 1259809-SN74ALVTH162 40DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVTH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-6296-1R,-74ALVTH 16240DLRG4R,74ALVTH1 6240DLRG4,TEXTISSN74 ALVTH16240DLR,-296-6 296-1,296-6296-6,215 6-SN74ALVTH16240DLR- TITR,296-6296-2,296- 6296-2R,2156-SN74ALV TH16240DLR,296-6296- 1,-296-6296-1,-74ALV TH16240DLRG4,74ALVTH 16240DLRG4,-SN74ALVT H16240DLRR Base Product Number: SN74ALVTH

Win Source Part Number: 1259809-SN74ALVTH16240DLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVTH
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 4
Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-6296-1R,-74ALVTH16240DLRG4R,74ALVTH16240DLRG4,TEXTISSN74ALVTH16240DLR,-296-6296-1,296-6296-6,2156-SN74ALVTH16240DLR-TITR,296-6296-2,296-6296-2R,2156-SN74ALVTH16240DLR,296-6296-1,-296-6296-1,-74ALVTH16240DLRG4,74ALVTH16240DLRG4,-SN74ALVTH16240DLRR
Base Product Number: SN74ALVTH

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALVTH16240DLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVTH16240DLR
IC BUFFER INVERT 3.6V 48SSOP

IC BUFFER INVERT 3.6V 48SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-6296-2-ND 1259809-SN74ALVTH16240DLR SN74ALVTH16240DLR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.3 to 2.7 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4807-1AKSZ-R7 - 859877-ADA4807-1AKSZ-R7 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; SC-70-6
View Details
SOIC Operational Amplifier IC - 687-CLC406AJE - ERSAELECTRONICS PTE. LTD.
Specs
Number of Pins 8
View Details
3 suppliers
High-Performance Buffers - SiT92114AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT3245PGG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers