Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162244VR SN74ALVTH162244VR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253931-SN74ALVTH162 244VR Series: 74ALVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 12mA; 12mA, 12mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ALVTH162244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74ALVTH162244LRG4; 74ALVTH162244DLG4; 74ALVTH162244GRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253931-SN74ALVTH162 244VR Series: 74ALVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 12mA; 12mA, 12mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ALVTH162244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74ALVTH162244LRG4; 74ALVTH162244DLG4; 74ALVTH162244GRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162244VR - 1253931-SN74ALVTH162244VR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162244VR
1253931-SN74ALVTH162244VR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162244VR 1253931-SN74ALVTH162244VR
Manufacturer: Texas Instruments Win Source Part Number: 1253931-SN74ALVTH162 244VR Series: 74ALVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 12mA; 12mA, 12mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ALVTH162244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74ALVTH162244LRG4; 74ALVTH162244DLG4; 74ALVTH162244GRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253931-SN74ALVTH162244VR
Series: 74ALVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 12mA; 12mA, 12mA
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74ALVTH162244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74ALVTH162244LRG4; 74ALVTH162244DLG4; 74ALVTH162244GRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253931-SN74ALVTH162244VR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162244VR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details