Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ALVTH162244DL

Description
IC BUFFER NON-INVERT 3.6V 48SSOP
Request a Quote Datasheet
Description
IC BUFFER NON-INVERT 3.6V 48SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162244DL - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVTH162244DL
Buffers, Drivers, Receivers, Transceivers SN74ALVTH162244DL
IC BUFFER NON-INVERT 3.6V 48SSOP

IC BUFFER NON-INVERT 3.6V 48SSOP

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-1518-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1518-5-ND
Buffers, Drivers, Receivers, Transceivers 296-1518-5-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162244DL - 794946-SN74ALVTH162244DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162244DL
794946-SN74ALVTH162244DL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162244DL 794946-SN74ALVTH162244DL
Manufacturer: Texas Instruments Win Source Part Number: 794946-SN74ALVTH1622 44DL Series: 74ALVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 12mA; 12mA, 12mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ALVTH162244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ALVT162244DL; 74ALVT162244DL,112; 74ALVT16244DL; 74ALVT16244DL,118; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794946-SN74ALVTH162244DL
Series: 74ALVTH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 12mA; 12mA, 12mA
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74ALVTH162244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74ALVT162244DL; 74ALVT162244DL,112; 74ALVT16244DL; 74ALVT16244DL,118;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) DigiKey Win Source Electronics
Product Category Amplifier and Comparator Chips Buffer Amplifiers Buffer Amplifiers
Product Number SN74ALVTH162244DL 296-1518-5-ND 794946-SN74ALVTH162244DL
Product Name Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH162244DL
Package Type Surface Mount "48-BSSOP (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4077-2ARZ-RL - 910117-ADA4077-2ARZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details