Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCHS162830GR SN74ALVCHS162830GR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253929-SN74ALVCHS16 2830GR Series: 74ALVCHS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 80-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.3 V ~ 3.6 V Number of Elements: 1 Family Name: SN74ALVCHS162830 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TSSOP Alternative Parts (Cross-Reference): HD74ALVCH162830T; 74ALVCHS162830DF8M; HD74ALVCHS162830TE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253929-SN74ALVCHS16 2830GR Series: 74ALVCHS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 80-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.3 V ~ 3.6 V Number of Elements: 1 Family Name: SN74ALVCHS162830 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TSSOP Alternative Parts (Cross-Reference): HD74ALVCH162830T; 74ALVCHS162830DF8M; HD74ALVCHS162830TE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCHS162830GR - 1253929-SN74ALVCHS162830GR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCHS162830GR
1253929-SN74ALVCHS162830GR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCHS162830GR 1253929-SN74ALVCHS162830GR
Manufacturer: Texas Instruments Win Source Part Number: 1253929-SN74ALVCHS16 2830GR Series: 74ALVCHS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 80-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.3 V ~ 3.6 V Number of Elements: 1 Family Name: SN74ALVCHS162830 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TSSOP Alternative Parts (Cross-Reference): HD74ALVCH162830T; 74ALVCHS162830DF8M; HD74ALVCHS162830TE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253929-SN74ALVCHS162830GR
Series: 74ALVCHS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 80-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Address Driver
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.3 V ~ 3.6 V
Number of Elements: 1
Family Name: SN74ALVCHS162830
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TSSOP
Alternative Parts (Cross-Reference): HD74ALVCH162830T; 74ALVCHS162830DF8M; HD74ALVCHS162830TE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253929-SN74ALVCHS162830GR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCHS162830GR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADN4696EBRZ-RL7 - 910587-ADN4696EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details