Texas Instruments Standard Linear and Logic 8-bit 150MHz 24mA 3.6V Logic IC SN74ALVCH374DBRE4

Description
8-Bit D-Type Flip-Flop IC, 150MHz, 24mA, SSOP, 1.65-3.6V Product overview: SN74ALVCH374DBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150MHz, 24mA, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150MHz, 24mA, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH374DBRE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop IC, 150MHz, 24mA, SSOP, 1.65-3.6V Product overview: SN74ALVCH374DBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150MHz, 24mA, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150MHz, 24mA, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH374DBRE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 150MHz 24mA 3.6V Logic IC - 706-SN74ALVCH374DBRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 150MHz 24mA 3.6V Logic IC
706-SN74ALVCH374DBRE4
8-bit 150MHz 24mA 3.6V Logic IC 706-SN74ALVCH374DBRE4
8-Bit D-Type Flip-Flop IC, 150MHz, 24mA, SSOP, 1.65-3.6V Product overview: SN74ALVCH374DBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150MHz, 24mA, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150MHz, 24mA, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH374DBRE 4 can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop IC, 150MHz, 24mA, SSOP, 1.65-3.6V Product overview: SN74ALVCH374DBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150MHz, 24mA, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150MHz, 24mA, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH374DBRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALVCH374DBRE4
Product Name 8-bit 150MHz 24mA 3.6V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5425DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details