Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32973KR SN74ALVCH32973KR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253921-SN74ALVCH329 73KR Series: 74ALVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ALVCH32973 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74ALVCH32973EC; 74ALVCH32973EC,518; 74ALVCH32973ZKER; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253921-SN74ALVCH329 73KR Series: 74ALVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ALVCH32973 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74ALVCH32973EC; 74ALVCH32973EC,518; 74ALVCH32973ZKER; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32973KR - 1253921-SN74ALVCH32973KR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32973KR
1253921-SN74ALVCH32973KR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32973KR 1253921-SN74ALVCH32973KR
Manufacturer: Texas Instruments Win Source Part Number: 1253921-SN74ALVCH329 73KR Series: 74ALVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ALVCH32973 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74ALVCH32973EC; 74ALVCH32973EC,518; 74ALVCH32973ZKER; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253921-SN74ALVCH32973KR
Series: 74ALVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 96-LFBGA
Mounting: SMD
Logic Type: Buffer, Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74ALVCH32973
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA (13.5x5.5)
Alternative Parts (Cross-Reference): 74ALVCH32973EC; 74ALVCH32973EC,518; 74ALVCH32973ZKER;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32973KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVCH32973KR
Buffers, Drivers, Receivers, Transceivers SN74ALVCH32973KR
Buffer, Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Buffer, Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1253921-SN74ALVCH32973KR SN74ALVCH32973KR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32973KR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details