Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32244KR SN74ALVCH32244KR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253920-SN74ALVCH322 44KR Series: 74ALVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 8 Number of Bits per Element: 4 Family Name: SN74ALVCH32244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74VCX32244G_Q; 74VCX32244GX; 74VCX32244GX_Q; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253920-SN74ALVCH322 44KR Series: 74ALVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 8 Number of Bits per Element: 4 Family Name: SN74ALVCH32244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74VCX32244G_Q; 74VCX32244GX; 74VCX32244GX_Q; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32244KR - 1253920-SN74ALVCH32244KR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32244KR
1253920-SN74ALVCH32244KR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32244KR 1253920-SN74ALVCH32244KR
Manufacturer: Texas Instruments Win Source Part Number: 1253920-SN74ALVCH322 44KR Series: 74ALVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 8 Number of Bits per Element: 4 Family Name: SN74ALVCH32244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA (13.5x5.5) Alternative Parts (Cross-Reference): 74VCX32244G_Q; 74VCX32244GX; 74VCX32244GX_Q; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253920-SN74ALVCH32244KR
Series: 74ALVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 96-LFBGA
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 8
Number of Bits per Element: 4
Family Name: SN74ALVCH32244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA (13.5x5.5)
Alternative Parts (Cross-Reference): 74VCX32244G_Q; 74VCX32244GX; 74VCX32244GX_Q;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253920-SN74ALVCH32244KR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32244KR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details