Texas Instruments Hard To Find - SN74ALVCH245PW SN74ALVCH245PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 712244-SN74ALVCH245P W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 712244-SN74ALVCH245P W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - SN74ALVCH245PW - 712244-SN74ALVCH245PW - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - SN74ALVCH245PW
712244-SN74ALVCH245PW
Hard To Find - SN74ALVCH245PW 712244-SN74ALVCH245PW
Manufacturer: Texas Instruments Win Source Part Number: 712244-SN74ALVCH245P W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH245 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 712244-SN74ALVCH245PW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCH245
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 85 - 815-SN74ALVCH245PW - Utmel Electronic Limited
Hong Kong, China
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 85
815-SN74ALVCH245PW
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 85 815-SN74ALVCH245PW
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 85

Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 85

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74ALVCH245PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVCH245PW
Buffers, Drivers, Receivers, Transceivers SN74ALVCH245PW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 712244-SN74ALVCH245PW 815-SN74ALVCH245PW SN74ALVCH245PW
Product Name Hard To Find - SN74ALVCH245PW Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 85 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173, 4.40mm Width) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products