Manufacturer: Texas Instruments
Win Source Part Number: 934575-SN74ALVCH244P
Series: 74ALVCH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALVCH244
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74ALVCH244PW, SN74ALVCH244PW-ND, SN74ALVCH244PWE4, SN74ALVCH244PWE4-ND,
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUFF/DVR TRI-ST DUAL 20TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 934575-SN74ALVCH244PW | 296-SN74ALVCH244PW-ND | 815-SN74ALVCH244PW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH244PW | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST DUAL 20TSSOP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |