Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH16973DGVR

Description
Win Source Part Number: 1259821-SN74ALVCH169 73DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15398-2,296-1539 8-1,-74ALVCH16973DGV RG4,-296-15398-1,74A LVCH16973DGVRE4,-296 -15398-1,-74ALVCH169 73DGVRE4R,74ALVCH169 73DGVRG4,74ALVCH1697 3DGVRG4,296-15398-6, 74ALVCH16973DGVRE4,- 74ALVCH16973DGVRE4,- SN74ALVCH16973DGVRR, -74ALVCH16973DGVRG4R Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259821-SN74ALVCH169 73DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15398-2,296-1539 8-1,-74ALVCH16973DGV RG4,-296-15398-1,74A LVCH16973DGVRE4,-296 -15398-1,-74ALVCH169 73DGVRE4R,74ALVCH169 73DGVRG4,74ALVCH1697 3DGVRG4,296-15398-6, 74ALVCH16973DGVRE4,- 74ALVCH16973DGVRE4,- SN74ALVCH16973DGVRR, -74ALVCH16973DGVRG4R Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259821-SN74ALVCH16973DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259821-SN74ALVCH16973DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259821-SN74ALVCH16973DGVR
Win Source Part Number: 1259821-SN74ALVCH169 73DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15398-2,296-1539 8-1,-74ALVCH16973DGV RG4,-296-15398-1,74A LVCH16973DGVRE4,-296 -15398-1,-74ALVCH169 73DGVRE4R,74ALVCH169 73DGVRG4,74ALVCH1697 3DGVRG4,296-15398-6, 74ALVCH16973DGVRE4,- 74ALVCH16973DGVRE4,- SN74ALVCH16973DGVRR, -74ALVCH16973DGVRG4R Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1259821-SN74ALVCH16973DGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVCH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15398-2,296-15398-1,-74ALVCH16973DGVRG4,-296-15398-1,74ALVCH16973DGVRE4,-296-15398-1,-74ALVCH16973DGVRE4R,74ALVCH16973DGVRG4,74ALVCH16973DGVRG4,296-15398-6,74ALVCH16973DGVRE4,-74ALVCH16973DGVRE4,-SN74ALVCH16973DGVRR,-74ALVCH16973DGVRG4R
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16973DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVCH16973DGVR
Buffers, Drivers, Receivers, Transceivers SN74ALVCH16973DGVR
Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-TVSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259821-SN74ALVCH16973DGVR SN74ALVCH16973DGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - AMIS42671ICAB1RG - 860960-AMIS42671ICAB1RG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details