Manufacturer: Texas Instruments
Win Source Part Number: 1253911-SN74ALVCH169
Series: 74ALVCH
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 56-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 12-Bit
Mounting: SMD
Logic Type: Universal Bus Driver
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2.3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: SN74ALVCH16903
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): 74ALVCH16903PF8; 74ALVCH16903PF; 74ALVCH16903PV8;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1253911-SN74ALVCH16903DGVR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVCH16903DGVR |