Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16901DGG SN74ALVCH16901DGG

Description
Manufacturer: Texas Instruments Win Source Part Number: 838339-SN74ALVCH1690 1DGG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 838339-SN74ALVCH1690 1DGG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16901DGG - 838339-SN74ALVCH16901DGG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16901DGG
838339-SN74ALVCH16901DGG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16901DGG 838339-SN74ALVCH16901DGG
Manufacturer: Texas Instruments Win Source Part Number: 838339-SN74ALVCH1690 1DGG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 838339-SN74ALVCH16901DGG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 838339-SN74ALVCH16901DGG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16901DGG
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details