Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH16832DGGR

Description
IC ADDRESS DRIVER 3.6V 64TSSOP
Datasheet
Description
IC ADDRESS DRIVER 3.6V 64TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16832DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALVCH16832DGGR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH16832DGGR
IC ADDRESS DRIVER 3.6V 64TSSOP

IC ADDRESS DRIVER 3.6V 64TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALVCH16832DGGR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI2417-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details