Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH16831DBBR

Description
Win Source Part Number: 1259826-SN74ALVCH168 31DBBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 80-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH16831DBBRG4R ,296-5256-1R,296-525 6-6,-296-5256-2,296- 5256-2,-74ALVCH16831 DBBRG4,296-5256-1,-7 4ALVCH16831DBBRE4,-7 4ALVCH16831DBBRE4R,- 296-5256-2,296-5256- 2R,-SN74ALVCH16831DB BRR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259826-SN74ALVCH168 31DBBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 80-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH16831DBBRG4R ,296-5256-1R,296-525 6-6,-296-5256-2,296- 5256-2,-74ALVCH16831 DBBRG4,296-5256-1,-7 4ALVCH16831DBBRE4,-7 4ALVCH16831DBBRE4R,- 296-5256-2,296-5256- 2R,-SN74ALVCH16831DB BRR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259826-SN74ALVCH16831DBBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259826-SN74ALVCH16831DBBR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259826-SN74ALVCH16831DBBR
Win Source Part Number: 1259826-SN74ALVCH168 31DBBR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 80-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH16831DBBRG4R ,296-5256-1R,296-525 6-6,-296-5256-2,296- 5256-2,-74ALVCH16831 DBBRG4,296-5256-1,-7 4ALVCH16831DBBRE4,-7 4ALVCH16831DBBRE4R,- 296-5256-2,296-5256- 2R,-SN74ALVCH16831DB BRR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1259826-SN74ALVCH16831DBBR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVCH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Address Driver
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 80-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 80-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74ALVCH16831DBBRG4R,296-5256-1R,296-5256-6,-296-5256-2,296-5256-2,-74ALVCH16831DBBRG4,296-5256-1,-74ALVCH16831DBBRE4,-74ALVCH16831DBBRE4R,-296-5256-2,296-5256-2R,-SN74ALVCH16831DBBRR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259826-SN74ALVCH16831DBBR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD12804-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC339DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Isolators - Isolators - Gate Drivers - 1EDI3020ASXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details