Texas Instruments Standard Linear and Logic 150MHz 3.3V SSOP Logic IC SN74ALVCH16821DL

Description
20-Bit 3-State Flip-Flop, 150MHz, 3.3V, SSOP Product overview: SN74ALVCH16821DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.3V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16821DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit 3-State Flip-Flop, 150MHz, 3.3V, SSOP Product overview: SN74ALVCH16821DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.3V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16821DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MHz 3.3V SSOP Logic IC
706-SN74ALVCH16821DL
150MHz 3.3V SSOP Logic IC 706-SN74ALVCH16821DL
20-Bit 3-State Flip-Flop, 150MHz, 3.3V, SSOP Product overview: SN74ALVCH16821DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.3V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16821DL can be used for catalog matching and distributor lookup.

20-Bit 3-State Flip-Flop, 150MHz, 3.3V, SSOP Product overview: SN74ALVCH16821DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.3V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16821DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALVCH16821DL
Product Name 150MHz 3.3V SSOP Logic IC
Gate Type Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CLCC20
View Details
3 suppliers
Logic IC - 705-74AHC3GU04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
4 suppliers
Logic IC - 770-54F64DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 11
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Inverters ICs - 7989026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details