Texas Instruments Standard Linear and Logic 150MHz 3.3V SSOP Logic IC SN74ALVCH16721DLR

Description
20-Bit 3-State Flip-Flop, 150MHz, 3.3V, SSOP Product overview: SN74ALVCH16721DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.3V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16721DL R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit 3-State Flip-Flop, 150MHz, 3.3V, SSOP Product overview: SN74ALVCH16721DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.3V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16721DL R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MHz 3.3V SSOP Logic IC
706-SN74ALVCH16721DLR
150MHz 3.3V SSOP Logic IC 706-SN74ALVCH16721DLR
20-Bit 3-State Flip-Flop, 150MHz, 3.3V, SSOP Product overview: SN74ALVCH16721DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.3V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16721DL R can be used for catalog matching and distributor lookup.

20-Bit 3-State Flip-Flop, 150MHz, 3.3V, SSOP Product overview: SN74ALVCH16721DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.3V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16721DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALVCH16721DLR
Product Name 150MHz 3.3V SSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5432DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHCT1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details