Texas Instruments Standard Linear and Logic 3.3V 150MHz SSOP Logic IC SN74ALVCH16721DL

Description
20-Bit 3-State Flip-Flop, 3.3V, 150MHz, SSOP Product overview: SN74ALVCH16721DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 150MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16721DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit 3-State Flip-Flop, 3.3V, 150MHz, SSOP Product overview: SN74ALVCH16721DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 150MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16721DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150MHz SSOP Logic IC
706-SN74ALVCH16721DL
3.3V 150MHz SSOP Logic IC 706-SN74ALVCH16721DL
20-Bit 3-State Flip-Flop, 3.3V, 150MHz, SSOP Product overview: SN74ALVCH16721DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 150MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16721DL can be used for catalog matching and distributor lookup.

20-Bit 3-State Flip-Flop, 3.3V, 150MHz, SSOP Product overview: SN74ALVCH16721DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 150MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16721DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALVCH16721DL
Product Name 3.3V 150MHz SSOP Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Logic Gates - 7988875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details