Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DGVR SN74ALVCH16646DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794944-SN74ALVCH1664 6DGVR Series: 74ALVCH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ALVCH16646 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74ALVC16646PF; 74ALVCH16646PF; 74ALVC16646PF8; 74ALVCH16646PF8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794944-SN74ALVCH1664 6DGVR Series: 74ALVCH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ALVCH16646 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74ALVC16646PF; 74ALVCH16646PF; 74ALVC16646PF8; 74ALVCH16646PF8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DGVR - 794944-SN74ALVCH16646DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DGVR
794944-SN74ALVCH16646DGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DGVR 794944-SN74ALVCH16646DGVR
Manufacturer: Texas Instruments Win Source Part Number: 794944-SN74ALVCH1664 6DGVR Series: 74ALVCH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ALVCH16646 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74ALVC16646PF; 74ALVCH16646PF; 74ALVC16646PF8; 74ALVCH16646PF8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 794944-SN74ALVCH16646DGVR
Series: 74ALVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74ALVCH16646
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): 74ALVC16646PF; 74ALVCH16646PF; 74ALVC16646PF8; 74ALVCH16646PF8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVCH16646DGVR
Buffers, Drivers, Receivers, Transceivers SN74ALVCH16646DGVR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TVSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TVSOP

Buy Now
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85 - 815-SN74ALVCH16646DGVR - Utmel Electronic Limited
Hong Kong, China
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85
815-SN74ALVCH16646DGVR
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85 815-SN74ALVCH16646DGVR
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85

16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 794944-SN74ALVCH16646DGVR SN74ALVCH16646DGVR 815-SN74ALVCH16646DGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DGVR Buffers, Drivers, Receivers, Transceivers 16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85
Package Type Surface Mount; SMD Surface Mount; 56-TFSOP (0.173\", 4.40mm Width) Surface Mount; 56-TFSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details