Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16543DL SN74ALVCH16543DL

Description
Manufacturer: Texas Instruments Win Source Part Number: 896480-SN74ALVCH1654 3DL Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVCH16543 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-5237-5, -296-5237-5-ND, -74ALVCH16543DLG4, 74ALVCH16543DLG4-ND, -74ALVCH16543DLG4-ND R, 74ALVCH16543DLG4, -296-5237-5, -SN74ALVCH16543DL-ND R, 296-5237-5-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896480-SN74ALVCH1654 3DL Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVCH16543 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-5237-5, -296-5237-5-ND, -74ALVCH16543DLG4, 74ALVCH16543DLG4-ND, -74ALVCH16543DLG4-ND R, 74ALVCH16543DLG4, -296-5237-5, -SN74ALVCH16543DL-ND R, 296-5237-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16543DL - 896480-SN74ALVCH16543DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16543DL
896480-SN74ALVCH16543DL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16543DL 896480-SN74ALVCH16543DL
Manufacturer: Texas Instruments Win Source Part Number: 896480-SN74ALVCH1654 3DL Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVCH16543 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-5237-5, -296-5237-5-ND, -74ALVCH16543DLG4, 74ALVCH16543DLG4-ND, -74ALVCH16543DLG4-ND R, 74ALVCH16543DLG4, -296-5237-5, -SN74ALVCH16543DL-ND R, 296-5237-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896480-SN74ALVCH16543DL
Series: 74ALVCH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Package: 56-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALVCH16543
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-5237-5, -296-5237-5-ND, -74ALVCH16543DLG4, 74ALVCH16543DLG4-ND, -74ALVCH16543DLG4-NDR, 74ALVCH16543DLG4, -296-5237-5, -SN74ALVCH16543DL-NDR, 296-5237-5-NDR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16543DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVCH16543DL
Buffers, Drivers, Receivers, Transceivers SN74ALVCH16543DL
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896480-SN74ALVCH16543DL SN74ALVCH16543DL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16543DL Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details