Manufacturer: Texas Instruments
Win Source Part Number: 794943-SN74ALVCH1652
Series: 74ALVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Family Name: SN74ALVCH16524
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 74ALVCH16524PA; PI74ALVCH16524AX; PI74ALVCH16524A; 74ALVCH16524PA8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 794943-SN74ALVCH16524DGGR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVCH16524DGGR |