Texas Instruments Logic - Logic - Universal Bus Functions - SN74ALVCH16501DGGR SN74ALVCH16501DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006639-SN74ALVCH1650 1DGGR Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006639-SN74ALVCH1650 1DGGR Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - SN74ALVCH16501DGGR - 006639-SN74ALVCH16501DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - SN74ALVCH16501DGGR
006639-SN74ALVCH16501DGGR
Logic - Logic - Universal Bus Functions - SN74ALVCH16501DGGR 006639-SN74ALVCH16501DGGR
Manufacturer: Texas Instruments Win Source Part Number: 006639-SN74ALVCH1650 1DGGR Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006639-SN74ALVCH16501DGGR
Packaging: Reel - TR
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 006639-SN74ALVCH16501DGGR
Product Name Logic - Logic - Universal Bus Functions - SN74ALVCH16501DGGR
Unlock Full Specs
to access all available technical data