Manufacturer: Texas Instruments
Win Source Part Number: 794942-SN74ALVCH1640
Series: 74ALVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 9-Bit, 4-Port
Mounting: SMD
Logic Type: Universal Bus Exchanger
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: SN74ALVCH16409
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): SN74ALVCH16409DL; SN74ALVCH16409DLR; SN74ALVCH16409DGG;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Bus Exchanger, ALVC/VCX/A Series, 2-Func, 9-Bit, True Output, PDSO56
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 794942-SN74ALVCH16409DGGR | SN74ALVCH16409DGGR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVCH16409DGGR |