Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162830GR SN74ALVCH162830GR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029835-SN74ALVCH1628 30GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029835-SN74ALVCH1628 30GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162830GR - 029835-SN74ALVCH162830GR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162830GR
029835-SN74ALVCH162830GR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162830GR 029835-SN74ALVCH162830GR
Manufacturer: Texas Instruments Win Source Part Number: 029835-SN74ALVCH1628 30GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029835-SN74ALVCH162830GR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Address Driver
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 029835-SN74ALVCH162830GR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162830GR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-1 - 860136-ADM3491AR-1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details