Manufacturer: Texas Instruments
Win Source Part Number: 794940-SN74ALVCH1628
Series: 74ALVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 10
Family Name: SN74ALVCH162827
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): 74ALVCH162827PF; 74ALVCH16827PF8; 74ALVCH162827PF8; 74ALVCH16827PF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TVSOP
IC BUF NON-INVERT 3.6V 56TVSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 794940-SN74ALVCH162827VR | 296-5209-2-ND | SN74ALVCH162827VR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162827VR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |