Texas Instruments Standard Linear and Logic 150MHz 3.6V TSSOP Logic IC SN74ALVCH162820GR

Description
10-Bit D-Type Flip-Flop Driver, 150MHz, 3.6V, TSSOP-56 Product overview: SN74ALVCH162820GR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH162820G R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Bit D-Type Flip-Flop Driver, 150MHz, 3.6V, TSSOP-56 Product overview: SN74ALVCH162820GR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH162820G R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MHz 3.6V TSSOP Logic IC
706-SN74ALVCH162820GR
150MHz 3.6V TSSOP Logic IC 706-SN74ALVCH162820GR
10-Bit D-Type Flip-Flop Driver, 150MHz, 3.6V, TSSOP-56 Product overview: SN74ALVCH162820GR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH162820G R can be used for catalog matching and distributor lookup.

10-Bit D-Type Flip-Flop Driver, 150MHz, 3.6V, TSSOP-56 Product overview: SN74ALVCH162820GR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 3.6V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH162820GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALVCH162820GR
Product Name 150MHz 3.6V TSSOP Logic IC
Gate Type Buffer/Driver; D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100302W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR; NOR
View Details
Quad 2-input OR gate - 74AHCT32PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS05FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details