Texas Instruments Standard Linear and Logic 150MHz SSOP Logic IC SN74ALVCH162721DL

Description
20-Bit 3-State Buffer/Driver, 150MHz, CMOS, SSOP Product overview: SN74ALVCH162721DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH162721D L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Bit 3-State Buffer/Driver, 150MHz, CMOS, SSOP Product overview: SN74ALVCH162721DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH162721D L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MHz SSOP Logic IC
706-SN74ALVCH162721DL
150MHz SSOP Logic IC 706-SN74ALVCH162721DL
20-Bit 3-State Buffer/Driver, 150MHz, CMOS, SSOP Product overview: SN74ALVCH162721DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH162721D L can be used for catalog matching and distributor lookup.

20-Bit 3-State Buffer/Driver, 150MHz, CMOS, SSOP Product overview: SN74ALVCH162721DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH162721DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALVCH162721DL
Product Name 150MHz SSOP Logic IC
Gate Type Buffer/Driver; D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Logic IC - 712-74AHC164BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Logic Gates - 7989004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details