Manufacturer: Texas Instruments
Win Source Part Number: 1099412-SN74ALVCH162
Packaging: Reel - TR
Number of Circuits: 12 to 24-Bit
Mounting: SMD (SMT)
Logic Type: Registered Bus Exchanger
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099412-SN74ALVCH16270DLR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVCH16270DLR |