Manufacturer: Texas Instruments
Win Source Part Number: 1253896-SN74ALVCH162
Series: 74ALVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA; 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Family Name: SN74ALVCH162601
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 74ALVC162601T; 74ALVC16601MTDX; 74ALVC16601MTD;
Introduction Date: Aug 1, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1253896-SN74ALVCH162601GR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVCH162601GR |