Manufacturer: Texas Instruments
Win Source Part Number: 765236-SN74ALVCH1626
Series: 74ALVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA; 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Family Name: SN74ALVCH162601
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74ALVCH162601PV; PI74ALVCH162601VX; PI74ALVCH16601VX;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 765236-SN74ALVCH162601DLR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVCH162601DLR |