Texas Instruments Logic - Logic - Universal Bus Functions - SN74ALVCH162525GR SN74ALVCH162525GR

Description
Manufacturer: Texas Instruments Win Source Part Number: 119280-SN74ALVCH1625 25GR Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver, CMOS Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 119280-SN74ALVCH1625 25GR Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver, CMOS Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - SN74ALVCH162525GR - 119280-SN74ALVCH162525GR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - SN74ALVCH162525GR
119280-SN74ALVCH162525GR
Logic - Logic - Universal Bus Functions - SN74ALVCH162525GR 119280-SN74ALVCH162525GR
Manufacturer: Texas Instruments Win Source Part Number: 119280-SN74ALVCH1625 25GR Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver, CMOS Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119280-SN74ALVCH162525GR
Packaging: Reel - TR
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver, CMOS
Current - Output High, Low: 24mA, 24mA; 12mA, 12mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 119280-SN74ALVCH162525GR
Product Name Logic - Logic - Universal Bus Functions - SN74ALVCH162525GR
Unlock Full Specs
to access all available technical data