LOGIC, BUS TRANSCVR 16BIT, 48SSOP; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74ALVC16245; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 37AJ9096 |
| Product Name | Logic, Bus Transcvr 16Bit, 48Ssop; Logic Device Type Texas Instruments |