Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ALVCH16244DGVR

Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-5187-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-5187-2-ND
Buffers, Drivers, Receivers, Transceivers 296-5187-2-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16244DGVR - 117745-SN74ALVCH16244DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16244DGVR
117745-SN74ALVCH16244DGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16244DGVR 117745-SN74ALVCH16244DGVR
Manufacturer: Texas Instruments Win Source Part Number: 117745-SN74ALVCH1624 4DGVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TVSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117745-SN74ALVCH16244DGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TVSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALVCH16244DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH16244DGVR
IC BUF NON-INVERT 3.6V 48TVSOP

IC BUF NON-INVERT 3.6V 48TVSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-5187-2-ND 117745-SN74ALVCH16244DGVR SN74ALVCH16244DGVR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16244DGVR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data