Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ALVCH16244DGGR

Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-1139-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1139-1-ND
Buffers, Drivers, Receivers, Transceivers 296-1139-1-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-1139-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1139-2-ND
Buffers, Drivers, Receivers, Transceivers 296-1139-2-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-1139-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1139-6-ND
Buffers, Drivers, Receivers, Transceivers 296-1139-6-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16244DGGR - 105376-SN74ALVCH16244DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16244DGGR
105376-SN74ALVCH16244DGGR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16244DGGR 105376-SN74ALVCH16244DGGR
Manufacturer: Texas Instruments Win Source Part Number: 105376-SN74ALVCH1624 4DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105376-SN74ALVCH16244DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16244DGGR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVCH16244DGGR
Buffers, Drivers, Receivers, Transceivers SN74ALVCH16244DGGR
IC BUF NON-INVERT 3.6V 48TSSOP

IC BUF NON-INVERT 3.6V 48TSSOP

Supplier's Site Datasheet
IC BUFF/DVR TRI-ST 16BIT 48TSSOP - 815-SN74ALVCH16244DGGR - Utmel Electronic Limited
Hong Kong, China
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
815-SN74ALVCH16244DGGR
IC BUFF/DVR TRI-ST 16BIT 48TSSOP 815-SN74ALVCH16244DGGR
IC BUFF/DVR TRI-ST 16BIT 48TSSOP

IC BUFF/DVR TRI-ST 16BIT 48TSSOP

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALVCH16244DGGR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH16244DGGR
IC BUF NON-INVERT 3.6V 48TSSOP

IC BUF NON-INVERT 3.6V 48TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-1139-1-ND 105376-SN74ALVCH16244DGGR SN74ALVCH16244DGGR 815-SN74ALVCH16244DGGR SN74ALVCH16244DGGR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16244DGGR Buffers, Drivers, Receivers, Transceivers IC BUFF/DVR TRI-ST 16BIT 48TSSOP Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2966PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP20
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT2245CTQG-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "20-SSOP (0.154"", 3.90mm Width)"
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details