Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344VR SN74ALVCH162344VR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253886-SN74ALVCH162 344VR Series: 74ALVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Family Name: SN74ALVCH162344 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74ALVCH16344PF; 74ALVC16344PF8; 74ALVCH162344PF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253886-SN74ALVCH162 344VR Series: 74ALVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Family Name: SN74ALVCH162344 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74ALVCH16344PF; 74ALVC16344PF8; 74ALVCH162344PF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344VR - 1253886-SN74ALVCH162344VR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344VR
1253886-SN74ALVCH162344VR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344VR 1253886-SN74ALVCH162344VR
Manufacturer: Texas Instruments Win Source Part Number: 1253886-SN74ALVCH162 344VR Series: 74ALVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Family Name: SN74ALVCH162344 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74ALVCH16344PF; 74ALVC16344PF8; 74ALVCH162344PF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253886-SN74ALVCH162344VR
Series: 74ALVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Address Driver
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 4
Family Name: SN74ALVCH162344
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): 74ALVCH16344PF; 74ALVC16344PF8; 74ALVCH162344PF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253886-SN74ALVCH162344VR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344VR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details