Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344GR SN74ALVCH162344GR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029832-SN74ALVCH1623 44GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029832-SN74ALVCH1623 44GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344GR - 029832-SN74ALVCH162344GR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344GR
029832-SN74ALVCH162344GR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344GR 029832-SN74ALVCH162344GR
Manufacturer: Texas Instruments Win Source Part Number: 029832-SN74ALVCH1623 44GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029832-SN74ALVCH162344GR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Address Driver
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 029832-SN74ALVCH162344GR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344GR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB - 874161-ICL3232EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details