Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344G SN74ALVCH162344G

Description
Manufacturer: Texas Instruments Win Source Part Number: 734563-SN74ALVCH1623 44G Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 734563-SN74ALVCH1623 44G Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344G - 734563-SN74ALVCH162344G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344G
734563-SN74ALVCH162344G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344G 734563-SN74ALVCH162344G
Manufacturer: Texas Instruments Win Source Part Number: 734563-SN74ALVCH1623 44G Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 734563-SN74ALVCH162344G
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: TSSOP
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 734563-SN74ALVCH162344G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162344G
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details