Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH162344DL

Description
Win Source Part Number: 1259813-SN74ALVCH162 344DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCH162344DLR, 296-5181-5,-296-5181 -5,-74ALVCH162344DLG 4R,-296-5181-5,TEXTI SSN74ALVCH162344DL,- 74ALVCH162344DLG4,74 ALVCH162344DLG4,2156 -SN74ALVCH162344DL,2 96-5181-5R,74ALVCH16 2344DLG4 Base Product Number: 74ALVCH162344
Request a Quote Datasheet
Description
Win Source Part Number: 1259813-SN74ALVCH162 344DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCH162344DLR, 296-5181-5,-296-5181 -5,-74ALVCH162344DLG 4R,-296-5181-5,TEXTI SSN74ALVCH162344DL,- 74ALVCH162344DLG4,74 ALVCH162344DLG4,2156 -SN74ALVCH162344DL,2 96-5181-5R,74ALVCH16 2344DLG4 Base Product Number: 74ALVCH162344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259813-SN74ALVCH162344DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259813-SN74ALVCH162344DL
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259813-SN74ALVCH162344DL
Win Source Part Number: 1259813-SN74ALVCH162 344DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCH162344DLR, 296-5181-5,-296-5181 -5,-74ALVCH162344DLG 4R,-296-5181-5,TEXTI SSN74ALVCH162344DL,- 74ALVCH162344DLG4,74 ALVCH162344DLG4,2156 -SN74ALVCH162344DL,2 96-5181-5R,74ALVCH16 2344DLG4 Base Product Number: 74ALVCH162344

Win Source Part Number: 1259813-SN74ALVCH162344DL
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVCH
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Address Driver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ALVCH162344DLR,296-5181-5,-296-5181-5,-74ALVCH162344DLG4R,-296-5181-5,TEXTISSN74ALVCH162344DL,-74ALVCH162344DLG4,74ALVCH162344DLG4,2156-SN74ALVCH162344DL,296-5181-5R,74ALVCH162344DLG4
Base Product Number: 74ALVCH162344

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259813-SN74ALVCH162344DL
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330H-A00220-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
LED Drivers - A8519KETTR-R - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Gate Drivers - 448-2ED1322S12MXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4.6 amps
View Details
3 suppliers