Buffers & Line Drivers Tri-State 16-Bit
IC, NON INVERTING BUFFER, TSSOP-48; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74ALVC16244; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74ALVCH162244GR | 29AH7470 |
| Product Name | Buffers & Line Drivers | Ic, Non Inverting Buffer, Tssop-48; Logic Device Type Texas Instruments |