Manufacturer: Texas Instruments
Win Source Part Number: 1253882-SN74ALVCF162
Series: 74ALVCF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Driver, CMOS
Current - Output High, Low: 18mA, 18mA
Operating Supply Voltage: 2.3 V ~ 3.6 V
Family Name: SN74ALVCF162834
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): PI74ALVC162834FVX; PI74ALVC162834FV; PI74ALVC162834FDV;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1253882-SN74ALVCF162834DL |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVCF162834DL |