Texas Instruments Standard Linear and Logic 3.3V SSOP Logic IC SN74ALVC7805-40DL

Description
256x18 Synchronous FIFO Memory, 3.3V, 20ns Access, SSOP Product overview: SN74ALVC7805-40DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ALVC7805-40D L can be used for catalog matching and distributor lookup.
Request a Quote
Description
256x18 Synchronous FIFO Memory, 3.3V, 20ns Access, SSOP Product overview: SN74ALVC7805-40DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ALVC7805-40D L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V SSOP Logic IC
707-SN74ALVC7805-40DL
3.3V SSOP Logic IC 707-SN74ALVC7805-40DL
256x18 Synchronous FIFO Memory, 3.3V, 20ns Access, SSOP Product overview: SN74ALVC7805-40DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ALVC7805-40D L can be used for catalog matching and distributor lookup.

256x18 Synchronous FIFO Memory, 3.3V, 20ns Access, SSOP Product overview: SN74ALVC7805-40DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ALVC7805-40DL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ALVC7805-40DL
Product Name 3.3V SSOP Logic IC
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details