Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVC245NSR

Description
Win Source Part Number: 1259836-SN74ALVC245N SR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-31759-2,SN74ALVC 245NSR,SN74ALVC245NS RE4,296-31759-1,SN74 ALVC245NSRG4,2156-SN 74ALVC245NSR,SN74ALV C245NSRG4,296-31759- 6,TEXTISSN74ALVC245N SR,SN74ALVC245NSRE4 Base Product Number: 74ALVC245
Request a Quote Datasheet
Description
Win Source Part Number: 1259836-SN74ALVC245N SR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-31759-2,SN74ALVC 245NSR,SN74ALVC245NS RE4,296-31759-1,SN74 ALVC245NSRG4,2156-SN 74ALVC245NSR,SN74ALV C245NSRG4,296-31759- 6,TEXTISSN74ALVC245N SR,SN74ALVC245NSRE4 Base Product Number: 74ALVC245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259836-SN74ALVC245NSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259836-SN74ALVC245NSR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259836-SN74ALVC245NSR
Win Source Part Number: 1259836-SN74ALVC245N SR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-31759-2,SN74ALVC 245NSR,SN74ALVC245NS RE4,296-31759-1,SN74 ALVC245NSRG4,2156-SN 74ALVC245NSR,SN74ALV C245NSRG4,296-31759- 6,TEXTISSN74ALVC245N SR,SN74ALVC245NSRE4 Base Product Number: 74ALVC245

Win Source Part Number: 1259836-SN74ALVC245NSR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-31759-2,SN74ALVC245NSR,SN74ALVC245NSRE4,296-31759-1,SN74ALVC245NSRG4,2156-SN74ALVC245NSR,SN74ALVC245NSRG4,296-31759-6,TEXTISSN74ALVC245NSR,SN74ALVC245NSRE4
Base Product Number: 74ALVC245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVC245NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVC245NSR
Buffers, Drivers, Receivers, Transceivers SN74ALVC245NSR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259836-SN74ALVC245NSR SN74ALVC245NSR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details