Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC245DWR SN74ALVC245DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896477-SN74ALVC245DW R Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ALVC245 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-5138-6, -SN74ALVC245DWR-NDR, -SN74ALVC245DWRG4, SN74ALVC245DWRG4-ND, -SN74ALVC245DWRE4, -296-5138-1, 296-5138-1, 296-5138-2, -SN74ALVC245DWRE4-ND R, SN74ALVC245DWRE4-ND, -296-5138-1-ND, -SN74ALVC245DWRG4-ND R, SN74ALVC245DWRG4, SN74ALVC245DWRE4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896477-SN74ALVC245DW R Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ALVC245 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-5138-6, -SN74ALVC245DWR-NDR, -SN74ALVC245DWRG4, SN74ALVC245DWRG4-ND, -SN74ALVC245DWRE4, -296-5138-1, 296-5138-1, 296-5138-2, -SN74ALVC245DWRE4-ND R, SN74ALVC245DWRE4-ND, -296-5138-1-ND, -SN74ALVC245DWRG4-ND R, SN74ALVC245DWRG4, SN74ALVC245DWRE4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC245DWR - 896477-SN74ALVC245DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC245DWR
896477-SN74ALVC245DWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC245DWR 896477-SN74ALVC245DWR
Manufacturer: Texas Instruments Win Source Part Number: 896477-SN74ALVC245DW R Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ALVC245 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-5138-6, -SN74ALVC245DWR-NDR, -SN74ALVC245DWRG4, SN74ALVC245DWRG4-ND, -SN74ALVC245DWRE4, -296-5138-1, 296-5138-1, 296-5138-2, -SN74ALVC245DWRE4-ND R, SN74ALVC245DWRE4-ND, -296-5138-1-ND, -SN74ALVC245DWRG4-ND R, SN74ALVC245DWRG4, SN74ALVC245DWRE4

Manufacturer: Texas Instruments
Win Source Part Number: 896477-SN74ALVC245DWR
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ALVC245
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-5138-6, -SN74ALVC245DWR-NDR, -SN74ALVC245DWRG4, SN74ALVC245DWRG4-ND, -SN74ALVC245DWRE4, -296-5138-1, 296-5138-1, 296-5138-2, -SN74ALVC245DWRE4-NDR, SN74ALVC245DWRE4-ND, -296-5138-1-ND, -SN74ALVC245DWRG4-NDR, SN74ALVC245DWRG4, SN74ALVC245DWRE4

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVC245DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVC245DWR
Buffers, Drivers, Receivers, Transceivers SN74ALVC245DWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896477-SN74ALVC245DWR SN74ALVC245DWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC245DWR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4693EBRZ-RL7 - 910586-ADN4693EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details