Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ALVC244RGYR

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-31758-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-31758-6-ND
Buffers, Drivers, Receivers, Transceivers 296-31758-6-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-31758-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-31758-1-ND
Buffers, Drivers, Receivers, Transceivers 296-31758-1-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-31758-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-31758-2-ND
Buffers, Drivers, Receivers, Transceivers 296-31758-2-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC244RGYR - 1099405-SN74ALVC244RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC244RGYR
1099405-SN74ALVC244RGYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC244RGYR 1099405-SN74ALVC244RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1099405-SN74ALVC244R GYR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099405-SN74ALVC244RGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVC244RGYR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVC244RGYR
Buffers, Drivers, Receivers, Transceivers SN74ALVC244RGYR
IC BUF NON-INVERT 3.6V 20VQFN

IC BUF NON-INVERT 3.6V 20VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-31758-6-ND 1099405-SN74ALVC244RGYR SN74ALVC244RGYR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC244RGYR Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data